EN
  • EN
  • DE

1.5-20-SJ3000-BLK

Part No 1.5-20-SJ3000-BLK
Manufacturer 3M
Catalog Cable Ties and Cable Lacing
Description RECLOSABLE FSTNR 1.5" X 20FT BLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer 3M (TC)
Series SJ3000
Packaging Roll
Wire/Cable Tie Type Hook and Loop - Strip
Bundle Diameter Variable
Length 20.00' (6.10m)
Width 1.500" (38.10mm)
Mounting Free Hanging (In-Line)
Tensile Strength 31 lbs (14.06 kg)
Material Polypropylene Hook, Polyester Loop
Color Black
Win Source Part Number 784839-1.5-20-SJ3000-BLK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1.5-20-SJ3000-BLK CAD Model

Description

The 784839-1.5-20-SJ3000-BLK is a product manufactured by 3M (TC).

  • Series: SJ3000
  • Type: Hook and loop strip wire/cable tie
  • Bundle Diameter: Variable
  • Length: 20.00' (6.10m)
  • Width: 1.500" (38.10mm)
  • Mounting Type: Free hanging (in-line)
  • Material: Polypropylene hook and polyester loop
  • Popularity: Medium

You May Also Be Interested in

Essentra Components
CABLE TIE SCREW MOUNT:NYL NATURA
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess