EN
  • EN
  • DE

LCB1250-34-3

Part No LCB1250-34-3
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Rectangular Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Product Status Obsolete
Terminal Type Rectangular Tongue
Stud/Tab Size 3/4 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.370" (9.40mm)
Length - Overall 6.550" (166.37mm)
Width - Outer Edges 2.480" (62.99mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 1250MCM (kcmil)
Insulation Non-Insulated
Color Yellow
Contact Finish Electro-Tin
Contact Material Copper
Diameter - Barrel ID 1.360" (34.54mm)
Diameter - Barrel OD 1.730" (43.94mm)
Diameter - Ring ID 0.810" (20.57mm)
Base Product Number LCB1250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names -3255-LCB1250-34-3,298-LCB1250-34-3
Standard Package 3
Win Source Part Number 1069031-LCB1250-34-3
Ultra Librarian 3D Model Ultra Librarian LCB1250-34-3 CAD Model

Description

Panduit Corp Pan-Lug® 1069031-LCB1250-34-3 is a rectangular tongue terminal with a width of 2.480 inches and an overall length of 6.550 inches.

  • Termination: Crimp barrel
  • Contact Finish: Electro-tin
  • Contact Material: Copper
  • Insulation: Non-insulated
  • Tab Thickness: 0.370 inches
  • Stud Size: 3/4
  • Terminal Style: Single stud hole
  • Mounting: Free hanging (in-line)
  • Wire Gauge: 1250MCM (kcmil)
  • Insulation: Not applicable
  • Shape: Rectangular
  • Barrel ID: 1.360 inches
  • Barrel OD: 1.730 inches
  • Ring ID: 0.810 inches
  • ECCN: EAR99 compliant
  • HTSUS: 8536.90.4000
  • Application: Rectangular connector applications

You May Also Be Interested in

Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess