EN
  • EN
  • DE

TPS65163RGZRG4

Part No TPS65163RGZRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications LCD TV/Monitor
Current - Supply 1mA
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 48-VFQFN Exposed Pad
Manufacturer Device Package 48-VQFN (7x7)
Win Source Part Number 004572-TPS65163RGZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65163RGZRG4 CAD Model

Description

Overview of TPS65163RGZRG4

The TPS65163RGZRG4 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This versatile chip is specifically engineered to cater to the power supply requirements of small to medium-sized thin-film transistor (TFT) liquid crystal displays (LCDs). It is an ideal solution for portable devices, such as notebooks, tablets, and other handheld electronics that demand compact and efficient power solutions.

Key Features

  • Multiple Output Voltages: The TPS65163RGZRG4 provides a range of output voltages, which are essential for driving the source and gate drivers within TFT LCD panels. These include positive and negative charge pump controllers, a boost converter, and a fully adjustable VCOM calibrator to ensure optimal display performance and quality.
  • High Efficiency: The device is designed for high efficiency, which is critical for battery-powered applications. It helps in extending the battery life of the device it powers.
  • Programmable Sequence Control: This feature allows designers to program the power-up and power-down sequences of the outputs, which is crucial for the proper operation of the LCD panel.
  • Thermal Shutdown Protection: The TPS65163RGZRG4 includes thermal shutdown protection to safeguard the device and the system it powers from overheating.

Applications

With its robust feature set, the TPS65163RGZRG4 is suited for a wide array of applications. These include:

  • Notebook PCs
  • Tablet Computers
  • Portable Media Players
  • Handheld Devices

Package and Availability

The TPS65163RGZRG4 comes in a compact 48-VQFN (RGZ) package, which is designed to occupy minimal space on a circuit board. This packaging, combined with the chip's integrated functions, reduces the need for multiple discrete components, thereby simplifying the design and reducing the overall footprint of the power supply circuitry.

For designers and manufacturers looking for a reliable and efficient power management solution for their TFT LCD applications, the TPS65163RGZRG4 from Texas Instruments stands out as a smart choice. Its combination of efficiency, flexibility, and compact design makes it a go-to component for modern electronic displays.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1376 $51.1920
95+ $1.0656 $101.2320
150+ $1.0296 $154.4400
210+ $0.9576 $201.0960
275+ $0.9216 $253.4400
340+ $0.8856 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,510 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess