EN
  • EN
  • DE

GPCA2-1D-C

Part No GPCA2-1D-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP GROUND BRONZE PIPE MNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Type Clamp, Grounding
Mounting Pipe Mount, Adjustable
Material Bronze
Color Bronze
Features Direct Burial, For Armored Cable
Win Source Part Number 1011074-GPCA2-1D-C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GPCA2-1D-C CAD Model

Description

The GPCA2-1D-C is a Pan-Ty® Cable Tie Cradle Adhesive Backed Mount manufactured by Panduit. This mount is designed to securely hold cable ties, providing a reliable solution for cable management and organization in various applications. It features an adhesive backing for easy and quick installation on smooth, clean surfaces.

Applications:

  • Securing Cable Runs in Control Panels
  • Organizing Wires in Electronic Enclosures
  • Supporting Cables in Telecommunication Installations
  • Routing Cables in Automotive Applications
  • General Cable Management in Industrial Settings

Features:

  • Adhesive Backed for Easy Installation
  • Cradle Design to Securely Hold Cable Ties
  • Durable Construction
  • Suitable for Use with a Variety of Cable Tie Sizes
  • Provides a Neat and Organized Cable Installation

Benefits:

  • Simplifies and speeds up cable tie installation.
  • Provides a secure and reliable method for holding cable ties.
  • Ensures long-lasting performance in demanding environments.
  • Offers flexibility in cable management, accommodating different cable sizes.
  • Improves the overall appearance and functionality of cable installations.

Additional Details:

The GPCA2-1D-C cable tie mount is constructed from high-quality materials to ensure durability and long-term reliability. Its adhesive backing is designed to bond securely to a variety of surfaces, providing a strong and lasting hold. The cradle design allows for easy insertion and removal of cable ties, making it convenient for adjustments and maintenance. This mount is ideal for applications where drilling holes is not feasible or desirable, offering a non-invasive solution for cable management.

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0715 $72.2145
6+ $19.7510 $118.5060
10+ $19.1339 $191.3390
13+ $18.5167 $240.7171
17+ $17.8994 $304.2898
22+ $16.0477 $353.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess