EN
  • EN
  • DE

CP48WSBLY

Part No CP48WSBLY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PATCH PANEL, 48 PORT, WITH LABEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Modular Panel
Number of Positions 48
Number of Rows 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625200-CP48WSBLY
Ultra Librarian 3D Model Ultra Librarian CP48WSBLY CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
CONN JACK PANEL 96POS W/O JACK
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 48JACKS 1.75"
Need more? Email Us
Neutrik
NPPA-TT-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-IDC Fiber Optic Connecto
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Belden Inc.
MOD IND PATCH PANEL
Need more? Email Us
Belden Inc.
10GX KCONN ANG.COUPLER PP 24
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess