EN
  • EN
  • DE

CCSSTR2025-X

Part No CCSSTR2025-X
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLEAT NATURAL SS TR / Cable Clamp, Cleat Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series CCS
Package Bulk
Type Clamp, Cleat
Type Attributes Adjustable
Material Stainless Steel (SS)
Color Natural
Length 3.390" (86.11mm)
Width 2.480" (62.99mm)
Height 3.430" (87.12mm)
Base Product Number CCSSTR
MSL Level Not Applicable
ECCN EAR99
HTSUS 7326.90.8688
Other Names 298-CCSSTR2025-X,-3255-CCSSTR2025-X
Standard Package 10
Win Source Part Number 1087127-CCSSTR2025-X
Ultra Librarian 3D Model Ultra Librarian CCSSTR2025-X CAD Model

Description

The CCSSTR2025-X is a clamp cleat type cable support and fastener designed by Panduit Corp.

  • Material: Stainless steel
  • Color: Natural
  • Features: Adjustable
  • Length: 3.390 inches (86.11mm)
  • Width: 2.480 inches (62.99mm)
  • Height: 3.430 inches (87.12mm)
  • Packaging: Bulk packaging with a standard package of 10
  • Usage: Commonly used in managing cables and wires.
  • Description: A reliable and durable product that is easy to install and adjust.

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.5038
Heyco Products Corporation
HC 344 BLACK
Need more? Email Us
TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL CLEAT NATURAL SS TR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess