The UN2115 is a digital transistor (also known as a resistor-equipped transistor or RET) manufactured by Panasonic. It integrates a transistor and resistors into a single package, simplifying circuit design and reducing component count.
Applications:
- Digital logic circuits: Used as a switching element in digital circuits.
- Inverter circuits: Simplifies the design of inverter circuits.
- Driver circuits: Drives LEDs, relays, and other loads.
- Level shifting: Shifts voltage levels between different logic families.
Features:
- Integrated resistors: Reduces external component count and simplifies PCB layout.
- NPN polarity: Suitable for various switching applications.
- Compact package: Saves space on the PCB.
Benefits:
- Simplified circuit design: Reduces the number of components required.
- Reduced PCB space: Compact package saves space on the PCB.
- Improved reliability: Integrated resistors reduce the number of solder joints.
- Lower cost: Reduces overall system cost by integrating components.
Additional Details:
The UN2115 is available in a SOT-346 package. The datasheet contains the resistor values, collector current, collector-emitter voltage, and other specifications. Always consult the datasheet for detailed specifications and recommended operating conditions. The resistor values are chosen to provide appropriate biasing for the transistor in typical switching applications. Pay attention to the current limiting resistor to avoid exceeding the maximum collector current.