Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1277360-UN2113
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN2113 CAD Model

Description

The UN2113 is a silicon NPN epitaxial planar transistor designed for low noise amplifier applications, especially in the VHF and UHF bands. It offers excellent high-frequency performance and is suitable for use in various communication and signal processing circuits. This transistor is manufactured by Panasonic and is known for its reliable performance and consistent characteristics.

Applications

  • VHF/UHF Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • High-Frequency Amplification Stages
  • Communication Equipment

Features

  • Low Noise Figure: Ensures minimal added noise in amplifier circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Enables effective operation at high frequencies.
  • Excellent Linearity: Maintains signal integrity with minimal distortion.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Quality: Minimizes noise, resulting in clearer and more reliable signals.
  • Enhanced Amplifier Performance: Boosts signal strength without significant noise amplification.
  • Versatile Use: Suitable for a broad range of high-frequency applications.
  • Compact Design: Enables the creation of smaller and more efficient electronic devices.
  • Reliable Operation: Ensures consistent performance and long-term stability.

Additional Details

The UN2113's key specifications include a collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also features a specified collector current (IC) and power dissipation (PC). The transistor's low noise figure is a critical parameter, making it ideal for sensitive receiver applications. The encapsulation is typically a small outline transistor (SOT) package for surface mount technology (SMT) assembly.

This transistor is commonly used in front-end amplification stages of radio receivers, where low noise is crucial for capturing weak signals. Its high gain and transition frequency make it a valuable component in demanding communication systems. Engineers often select the UN2113 for its combination of performance, reliability, and compact size, which are essential in modern electronic design.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0753 $56.0985
1,815+ $0.0618 $112.1670
2,805+ $0.0599 $168.0195
3,870+ $0.0579 $224.0730
5,000+ $0.0560 $280.0000
6,700+ $0.0502 $336.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,210 pieces
MOQ: 745 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention