Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 212768-TDA9875AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9875AH CAD Model

Description

Product Overview: NXP TDA9875AH

The NXP TDA9875AH is a high-performance sound processor IC designed to meet the complex requirements of modern television and multimedia systems. This innovative chip integrates multiple audio processing functions into a single package, streamlining the design of audio subsystems in consumer electronics.

Key Features

  • Multi-Standard Support: The TDA9875AH is capable of decoding and processing a wide range of audio standards, making it a versatile choice for global applications.
  • Sound Processing: It comes equipped with an array of sound processing features including volume control, balance, bass, and treble adjustments.
  • Surround Sound Capabilities: With built-in support for pseudo-stereo and spatial effects, the TDA9875AH can enhance the audio experience by creating a more immersive sound environment.
  • Flexible Input Selection: The chip offers multiple input channels, allowing for easy integration with various audio sources.
  • Integrated Demodulator: It includes an on-chip FM demodulator for NICAM and A2/BTSC standards, further reducing the need for external components.

Applications

The TDA9875AH is ideally suited for a range of applications in the consumer electronics sector, including:

  • Television sets
  • Digital TV receivers
  • Set-top boxes
  • Home theater systems
  • Other multimedia devices

Technical Specifications

The TDA9875AH operates over a wide power supply range and features a low-power standby mode, making it an energy-efficient choice for modern electronic devices. Its compact design also allows for easy integration into space-constrained applications.

Conclusion

The NXP TDA9875AH stands out as a comprehensive audio solution for any manufacturer looking to enhance the sound quality and functionality of their products. With its robust feature set and support for multiple audio standards, it provides a flexible and cost-effective solution for the ever-evolving consumer electronics market.

You May Also Be Interested in

Cirrus Logic Inc.
192 kHZ DIGITAL AUDIO INTERFACE RECEIVER
Lowest to $15.6802
ECAD model for CS8416-DZZ
Texas Instruments
LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Lowest to $3.3265
ECAD model for LM1971MX
STMicroelectronics
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $1.6947
ECAD model for TDA7404DTR
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20SO
Need more? Email Us
ECAD model for TDA7309D
NXP / Nexperia
IC CAR RADIO ASP 80-LQFP / Car Radio Analog Signal Processor 80-Pin LQFP T/R
Need more? Email Us
ECAD model for TEA6886HL/V2,518
STMicroelectronics
IC AUDIO RECEIVER 28SO / Audio Audio Receiver 1 Channel 28-SO
Lowest to $2.6364
ECAD model for STA120DJ
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $22.5258
ECAD model for SRC4184IPAGG4
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $9.2648
ECAD model for PGA2311U
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention