Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780660-LT1781CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1781
Introduction Date April 20, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1781CN#PBF CAD Model

Description

The LT1781CN#PBF is a robust and versatile low-power RS485/RS422 transceiver from Linear Technology, designed to provide reliable communication in challenging industrial environments. This integrated circuit is engineered to deliver high-speed data transmission with an impressive slew rate limited driver that reduces EMI and reflections, making it an ideal choice for long cable runs and noisy conditions.

Key Features:

  • Electrical Interface: RS485/RS422 compatible, ensuring broad compatibility with industry-standard communication protocols.
  • High Speed: Capable of data rates up to 2.5Mbps, making it suitable for high-speed data acquisition and control applications.
  • Low Power Consumption: Designed for efficiency, this transceiver operates with a very low supply current, making it perfect for power-sensitive designs.
  • Enhanced ESD Protection: Features ±15kV Human Body Model electrostatic discharge protection on transceiver input/output lines, safeguarding against static damage.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from over-temperature conditions.
  • Failsafe Receiver: The receiver remains in a high impedance state when inputs are left open, shorted, or terminated but idle, providing failsafe operation.
  • Extended Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliability in extreme conditions.
  • Half-Duplex Operation: Supports bidirectional communication on a single twisted-pair, reducing the number of wires needed for bus configuration.
  • Package: Available in a narrow 14-pin PDIP package, making it suitable for through-hole mounting and easy integration into existing designs.

Applications:

The LT1781CN#PBF transceiver is an excellent choice for industrial networks, including factory automation, HVAC systems, and building automation. Its robust design also makes it suitable for applications such as automotive networks, point-of-sale equipment, and any other systems requiring high-speed, reliable communication under harsh conditions.

With its combination of performance, protection features, and compatibility, the LT1781CN#PBF from Linear Technology stands out as a high-quality component for designers looking to enhance their data communication systems.

You May Also Be Interested in

NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Renesas Electronics America
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/5 RS232 FULL 28SSOP
Lowest to $1.6921
ECAD model for HIN213EIA
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention