EN
  • EN
  • DE

TX2-12V

Part No TX2-12V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description Signal Relay 12VDC 2A DPDT(15x7.4x8.2)mm THT Medical / RELAY GEN PURPOSE DPDT 2A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 11.7mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 4ms
Release Time 4ms
Features 7.5A Inrush, Sealed-Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 140 mW
Coil Resistance 1.03 kOhms
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 048372-TX2-12V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TX2-12V
Introduction Date January 01, 2005
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TX2-12V CAD Model

Description

The TX2-12V is a compact and reliable signal relay manufactured by Panasonic. It's part of the TX series, known for its small size, high sensitivity, and high switching capacity. This relay is designed for a wide range of applications where space is a constraint and dependable switching performance is critical.

Applications

  • Telecommunications equipment: Used in line cards and switching systems.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Measurement and instrumentation: Utilized in test equipment and data acquisition systems.
  • Medical equipment: Incorporated in diagnostic and monitoring devices.
  • Consumer electronics: Found in audio/visual equipment and home appliances.

Features

  • Compact size: Small footprint allows for high-density mounting.
  • High sensitivity: Low coil power consumption for energy efficiency.
  • High switching capacity: Capable of switching loads up to 2A at 30VDC.
  • High isolation voltage: Provides electrical isolation between the coil and contacts.
  • Sealed construction: Offers environmental protection against dust and moisture.

Benefits

  • Space savings: Enables miniaturization of equipment.
  • Energy efficient: Reduces power consumption and heat generation.
  • Reliable switching: Ensures consistent and dependable performance.
  • Electrical safety: Protects against voltage surges and electrical hazards.
  • Long service life: Provides extended operational lifespan.

Additional Details

The TX2-12V relay features a DPDT (Double Pole Double Throw) contact configuration. It has a coil voltage of 12VDC and a coil resistance of typically around 720 ohms. The contact material is gold-clad silver alloy, which provides excellent contact reliability and low contact resistance. It is RoHS compliant. Its operating temperature range is typically -40°C to +85°C. The dielectric strength between coil and contacts is typically 2,000 VAC. This relay is designed for through-hole mounting.

You May Also Be Interested in

IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0046 $50.2300
125+ $0.8243 $103.0375
190+ $0.7986 $151.7340
260+ $0.7728 $200.9280
335+ $0.7471 $250.2785
450+ $0.6698 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,465 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess