The TF2-L-3V is a compact and highly sensitive signal relay manufactured by Panasonic. This relay is designed for a wide range of applications requiring reliable switching in a small form factor. It's known for its low power consumption and long operational life.
Applications
- Telecommunications equipment
- Measurement equipment
- Security systems
- Medical devices
- Industrial control systems
Features
- Compact size: Allows for high-density mounting.
- Low power consumption: Reduces overall energy usage.
- High sensitivity: Enables operation with minimal input power.
- Long life: Provides reliable performance over extended periods.
- Surface mount type available: Simplifies PCB assembly.
- Sealed construction: Offers protection against dust and other contaminants.
Benefits
- Reduced board space: The compact size allows for more components to be placed on a single circuit board.
- Energy efficiency: Lower power consumption translates to cost savings and reduced environmental impact.
- Improved reliability: The long life and sealed construction ensure consistent performance in demanding environments.
- Simplified assembly: Surface mount options streamline the manufacturing process.
- Enhanced system performance: Reliable switching improves the overall performance and stability of the system.
Specifications
The TF2-L-3V typically features a coil voltage of 3V DC and a contact rating appropriate for signal switching. It's important to consult the official Panasonic datasheet for precise specifications, including contact resistance, insulation resistance, and operating temperature range. The datasheet will also detail the mechanical dimensions and recommended soldering profiles for the surface mount variants. Contact configuration is typically 2 Form C (DPDT).