EN
  • EN
  • DE

ATMLH022-16 1

Part No ATMLH022-16 1
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019848-ATMLH022-16 1
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH022-16 1 CAD Model

Description

Microchip Technology - ATMLH022-16 1

The ATMLH022-16 1 from Microchip Technology is a high-performance, low-power AVR® microcontroller that combines 16KB ISP flash memory, 512B EEPROM, 1KB SRAM, and a wealth of versatile peripherals and features. Designed to offer a flexible and scalable solution for a wide range of applications, this microcontroller is ideal for industrial control, consumer products, and IoT devices.

Key Features:

  • Advanced RISC Architecture: The ATMLH022-16 1 boasts a powerful CPU with 131 powerful instructions, most of which are executed in a single clock cycle, enabling the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes with 16KB of in-system programmable flash for program storage, 512 bytes of EEPROM for data storage, and 1KB SRAM for variable storage.
  • Peripherals: A variety of peripherals are integrated, including an 8-channel 10-bit A/D converter, a master/slave SPI serial interface, a programmable watchdog timer with internal oscillator, and two flexible timer/counters with compare modes.
  • Communication: The device features USART hardware for serial communication, which can be used for interfacing with modems, RF modules, and other serial devices.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.8-5.5V, accommodating a wide range of power supply conditions and providing design flexibility.
  • Power Efficiency: Power-saving modes such as Idle and Power-down modes ensure optimal power efficiency, making the ATMLH022-16 1 suitable for battery-powered applications.

Applications:

The ATMLH022-16 1 is versatile enough to be used in a variety of applications, including:

  • Automotive systems
  • Home automation and security
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Overall, the ATMLH022-16 1 from Microchip Technology represents a robust, efficient solution for designers who require a scalable microcontroller that is rich in features and easy to integrate into various applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess