EN
  • EN
  • DE

S2ET-L2-5V

Part No S2ET-L2-5V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 186330-S2ET-L2-5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2ET-L2-5V CAD Model

Description

The S2ET-L2-5V is a compact and reliable electromechanical relay manufactured by Panasonic. This relay is designed for a variety of applications requiring efficient switching and isolation. It features a single pole double throw (SPDT) contact arrangement and is energized by a 5VDC coil. The 'T' likely indicates a specific terminal configuration or a slight variation in specifications compared to the S2E-L2-5V.

Applications:

  • Industrial control systems: For switching various loads such as motors, solenoids, and heaters.
  • Automation equipment: Used in automated machinery for controlling actuators and sensors.
  • Telecommunications equipment: For signal routing and switching in communication systems.
  • Power supplies: As a switching element in power supply circuits.
  • HVAC systems: For controlling fans, compressors, and other components in heating, ventilation, and air conditioning systems.

Features:

  • SPDT Contact Arrangement: Provides versatile switching capabilities.
  • 5VDC Coil Voltage: Compatible with common logic circuits.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • High Contact Capacity: Capable of switching significant loads.
  • High Insulation Resistance: Ensures reliable isolation between the coil and contacts.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance.
  • Easy to Integrate: Its small size and standard voltage make it easy to incorporate into existing designs.
  • Versatile Application: Suitable for a wide range of applications due to its SPDT configuration.
  • Long Life Expectancy: Designed for long-term operation with minimal maintenance.
  • Cost-Effective: Offers a balance of performance and value.

Additional Details:

The S2ET-L2-5V relay likely features a coil resistance similar to the S2E-L2-5V, optimized for efficient operation at its rated voltage. The contact rating will be specified for both resistive and inductive loads. The operating temperature range is expected to be suitable for industrial environments. The relay's construction will include materials selected for their electrical insulation and mechanical strength, ensuring reliable operation in demanding conditions. Refer to the Panasonic datasheet for specific details on the terminal configuration and any performance differences compared to the S2E-L2-5V.

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9603 $71.8412
8+ $14.7366 $117.8928
13+ $14.2770 $185.6010
17+ $13.8161 $234.8737
22+ $13.3553 $293.8166
29+ $11.9739 $347.2431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess