EN
  • EN
  • DE

S2EB-L2-12V

Part No S2EB-L2-12V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PST 4A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 16.7mA
Coil Voltage 12VDC
Contact Form 4PST (2 Form A, 2 Form B)
Contact Rating (Current) 4A
Switching Voltage 250VAC, 48VDC - Max
Turn On Voltage (Max) 8.4 VDC
Operate Time 15ms
Release Time 15ms
Features Sealed - Amber
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 720 Ohms
Temperature Range - Operating -55°C to 65°C
Win Source Part Number 211217-S2EB-L2-12V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian S2EB-L2-12V CAD Model

Description

The S2EB-L2-12V is a compact and reliable electromechanical relay manufactured by Panasonic. This relay is designed for a variety of applications requiring efficient switching and isolation. It features a single pole double throw (SPDT) contact arrangement and is energized by a 12VDC coil.

Applications:

  • Industrial control systems: For switching various loads such as motors, solenoids, and heaters.
  • Automation equipment: Used in automated machinery for controlling actuators and sensors.
  • Telecommunications equipment: For signal routing and switching in communication systems.
  • Power supplies: As a switching element in power supply circuits.
  • HVAC systems: For controlling fans, compressors, and other components in heating, ventilation, and air conditioning systems.

Features:

  • SPDT Contact Arrangement: Provides versatile switching capabilities.
  • 12VDC Coil Voltage: Compatible with common control circuits.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • High Contact Capacity: Capable of switching significant loads.
  • High Insulation Resistance: Ensures reliable isolation between the coil and contacts.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance.
  • Easy to Integrate: Its small size and standard voltage make it easy to incorporate into existing designs.
  • Versatile Application: Suitable for a wide range of applications due to its SPDT configuration.
  • Long Life Expectancy: Designed for long-term operation with minimal maintenance.
  • Cost-Effective: Offers a balance of performance and value.

Additional Details:

The S2EB-L2-12V relay typically features a coil resistance that allows for efficient operation at its rated voltage. The contact rating is specified for both resistive and inductive loads. The operating temperature range is suitable for industrial environments. The relay's construction includes materials selected for their electrical insulation and mechanical strength, ensuring reliable operation in demanding conditions. Panasonic provides detailed datasheets outlining precise electrical and mechanical characteristics for this relay.

You May Also Be Interested in

Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6091 $66.4364
9+ $13.6281 $122.6529
14+ $13.2023 $184.8322
19+ $12.7763 $242.7497
24+ $12.3504 $296.4096
32+ $11.0728 $354.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess