The RG2-5V is a compact and reliable power relay manufactured by Panasonic. Designed for applications needing remote electrical circuit switching, it is commonly used in both consumer and industrial settings. It offers a good balance of size, switching capability, and lifespan.
Applications:
- Consumer electronics (e.g., TVs, audio equipment)
- Industrial automation systems
- Security systems
- Telecommunications equipment
- Power supplies
Features:
- Contact Arrangement: 1 Form C (SPDT)
- Coil Voltage: 5V DC
- Contact Rating: Typically 5A to 10A at 250V AC (verify datasheet)
- Small footprint
- High dielectric strength
- Long operational life
- RoHS Compliant
Benefits:
- Reliable remote switching for diverse applications
- Direct compatibility with standard 5V DC logic and power supplies
- Handles moderate to high current loads effectively
- Optimized for space-constrained designs
- Excellent electrical isolation between coil and contacts
- Provides extended service life, reducing maintenance
- Meets environmental regulations
Additional Details:
The RG2-5V relay operates on a 5V DC coil voltage, making it easy to integrate with digital control circuits. Its contact arrangement is typically Single Pole Double Throw (SPDT), allowing for versatile switching configurations. The coil resistance is specifically designed for efficient operation at 5V. The insulation resistance is high to prevent unintended current leakage. These relays are often used on printed circuit boards and conform to industry standards for safety and performance. Detailed specifications can be found in the product datasheet.