EN
  • EN
  • DE

RG1ET-12V-H4

Part No RG1ET-12V-H4
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 294241-RG1ET-12V-H4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG1ET-12V-H4 CAD Model

Description

The RG1ET-12V-H4 is a compact and highly reliable signal relay manufactured by Panasonic. It is designed for a wide range of applications requiring precise and dependable switching, particularly in environments where space is limited. This relay provides excellent performance characteristics, including low power consumption and high sensitivity, making it suitable for various electronic circuits and systems.

Applications

  • Telecommunication Equipment: Used in telecommunication systems for signal routing, switching, and control functions.
  • Industrial Automation: Integrated into industrial control systems for reliable switching of control signals, improving process efficiency and automation.
  • Consumer Electronics: Employed in various consumer electronic devices, such as audio equipment, appliances, and remote control systems, for switching and control functionalities.
  • Security Systems: Utilized in security and alarm systems to ensure reliable signal switching for alarm activation and control operations.
  • Medical Equipment: Found in certain medical devices where reliable and precise switching is critical for proper operation and safety.

Features

  • Compact Design: Small footprint allows for high-density mounting and efficient use of board space.
  • Low Power Consumption: Requires minimal power for coil activation, contributing to energy efficiency.
  • High Sensitivity: Easily activated with low coil voltage, enhancing compatibility with various control circuits.
  • High Reliability: Provides consistent and dependable performance over an extended operational lifespan.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental contaminants, ensuring reliable operation in harsh conditions.

Benefits

  • Efficient Switching: Enables efficient and reliable switching of electronic signals, ensuring accurate and timely operation of connected devices.
  • Easy Integration: Simple to integrate into various electronic circuits and systems, streamlining the design and manufacturing process.
  • Extended Lifespan: Designed for long-term reliability, reducing the need for frequent maintenance or replacement.
  • Space Optimization: Compact size allows for efficient use of board space, enabling smaller and more densely populated circuit designs.
  • Energy Efficiency: Low power consumption contributes to overall energy savings and extended battery life in portable devices.

Additional Details

The RG1ET-12V-H4 relay operates with a 12VDC coil voltage and features a specific contact rating indicating the maximum voltage and current it can switch. Users should refer to the official product datasheet from Panasonic for detailed specifications, including coil resistance, operate and release times, contact resistance, and insulation resistance. Proper soldering techniques are essential for secure and reliable mounting on PCBs. Consider heat dissipation requirements in high-current applications to maintain optimal performance. Ensure compliance with all applicable safety standards and regulatory requirements when incorporating this relay into electronic systems. The robust construction and sealed design make this relay suitable for demanding industrial and commercial environments, providing long-lasting and reliable switching performance.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess