EN
  • EN
  • DE

MN37770PT

Part No MN37770PT
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000460-MN37770PT
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN37770PT CAD Model

Description

The Panasonic MN37770PT is a microcontroller unit (MCU) designed for various embedded control applications. It is part of Panasonic's extensive line of microcontrollers, known for their reliability and performance in diverse industrial and consumer electronic devices.

Applications:

  • Automotive electronics: Engine control units (ECUs), body control modules (BCMs), and dashboard systems.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Home appliances, audio-visual equipment, and security systems.
  • Medical devices: Portable medical instruments and monitoring equipment.
  • Building automation: HVAC systems, lighting control, and access control.

Features:

  • High-performance CPU core: Executes instructions efficiently, enabling real-time control.
  • Integrated memory: Includes Flash memory for program storage and RAM for data processing.
  • Rich set of peripherals: Features timers, counters, PWM generators, ADCs, DACs, and communication interfaces (UART, SPI, I2C).
  • Low-power operation: Optimized for energy-efficient applications, extending battery life in portable devices.
  • Robust design: Withstands harsh environmental conditions, ensuring reliable operation in demanding applications.

Benefits:

  • Enhanced system performance: The powerful CPU and integrated peripherals enable efficient control and data processing.
  • Reduced system cost: The integrated memory and peripherals minimize the need for external components.
  • Simplified development: A comprehensive suite of development tools and libraries streamlines the software development process.
  • Improved reliability: The robust design ensures reliable operation in harsh environments.
  • Lower power consumption: The low-power operation extends battery life in portable devices and reduces energy costs in stationary applications.

Additional Details:

Specific technical specifications, such as CPU clock speed, memory size, number of I/O pins, and operating voltage range, vary depending on the exact variant of the MN37770PT. Please refer to the Panasonic datasheet for detailed specifications relevant to your application. The microcontroller typically supports various debugging interfaces, allowing for efficient code testing and optimization. Packaging options may include QFP and LQFP, depending on the pin count and size requirements. The MN37770PT is designed to meet industry standards for electromagnetic compatibility (EMC) and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess