EN
  • EN
  • DE

2SC3858Y

Part No 2SC3858Y
Manufacturer Sanken
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037108-2SC3858Y
Categories OEM Parts(0-9)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3858Y CAD Model

Description

The 2SC3858Y is a silicon NPN triple diffusion planar transistor manufactured by Sanken. It is specifically designed for high-voltage, high-speed switching applications.

Applications:

  • Switching regulators
  • Inverters
  • High-voltage power supplies
  • Motor drivers
  • Inductive load switching

Features:

  • High Breakdown Voltage: Capable of withstanding high voltages, making it suitable for high-voltage applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Saturation Voltage: Minimizes power dissipation during switching, improving efficiency.
  • High Current Capability: Can handle significant current loads.
  • Robust Design: Provides reliable performance under demanding operating conditions.

Benefits:

  • Efficient Power Conversion: Fast switching speed and low saturation voltage minimize power losses in switching applications.
  • Reliable Operation: High breakdown voltage and robust design ensure stable performance in high-voltage environments.
  • Compact Design: Reduces the size and cost of power supply and inverter circuits.
  • Versatile Usage: Suitable for a wide range of switching applications.
  • Improved System Performance: Enhances the overall efficiency and reliability of power electronic systems.

Additional Details:

The 2SC3858Y typically comes in a TO-3P(N) package. Key specifications include a collector-emitter breakdown voltage (VCEO) of around 1500V, a collector current (IC) of approximately 7A, and a fast switching time. Its high breakdown voltage and current handling capabilities make it well-suited for applications such as high-voltage power supplies and motor drivers.

Proper heat sinking is crucial to ensure reliable operation, especially in high-power applications. Designers should adhere to the manufacturer's recommended operating conditions and derating curves to prevent overheating and potential damage to the transistor. Snubber circuits may be necessary to suppress voltage spikes during switching.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess