EN
  • EN
  • DE

MN101D02DSG4-T

Part No MN101D02DSG4-T
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Panasonic QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995208-MN101D02DSG4-T
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101D02DSG4-T CAD Model

Description

The MN101D02DSG4-T is a microcontroller manufactured by Panasonic. It is part of the MN101 series, known for its energy efficiency and suitability for a wide range of embedded applications.

Applications

  • Consumer Electronics: Used in devices such as remote controls, digital cameras, and audio players.
  • Home Appliances: Integrated into washing machines, refrigerators, and air conditioners for control and automation.
  • Industrial Control: Applied in industrial automation systems for motor control, sensor data processing, and system monitoring.
  • Automotive Systems: Utilized in car audio systems, dashboard controls, and other automotive electronic applications.
  • Healthcare Devices: Employed in portable medical devices, such as blood glucose meters and heart rate monitors.

Features

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Integrated Peripherals: Includes a variety of integrated peripherals such as ADC, timers, and communication interfaces (UART, SPI, I2C).
  • Flash Memory: Features on-chip flash memory for program storage, enabling easy updates and modifications.
  • Operating Voltage: Operates at a low voltage, typically around 3V, further reducing power consumption.
  • Compact Package: Available in compact package options, suitable for space-constrained applications.

Benefits

  • Energy Efficient: Minimizes power consumption, making it ideal for battery-powered devices.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Provides a cost-effective solution for embedded control and automation tasks.
  • Easy to Integrate: Easy to integrate into existing systems with its standard communication interfaces.
  • Reliable: Ensures reliable operation in various environmental conditions.

Additional Details

The MN101D02DSG4-T microcontroller is based on a 16-bit architecture. It supports real-time operation with its interrupt handling capabilities. The on-chip ADC (Analog-to-Digital Converter) enables the direct connection of analog sensors. Development tools include compilers, debuggers, and emulators, facilitating software development and testing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess