EN
  • EN
  • DE

PST9126NR

Part No PST9126NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282516-PST9126NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9126NR CAD Model

Description

The Mitsumi PST9126NR is a voltage detector IC, commonly used as a system reset generator. Its primary function is to monitor the input voltage and trigger a reset signal when the voltage drops below a specific threshold. This is crucial for ensuring the correct initialization and operation of microcontrollers and other digital circuits, preventing malfunctions due to voltage fluctuations or brownouts. It's a cost-effective solution for enhancing system stability and reliability across various electronic applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage dips to ensure proper operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates a reset signal if the voltage falls below a predefined threshold.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the system when the battery voltage is low.
  • Embedded Systems: Ensures the reliable operation of embedded systems by monitoring the power supply and triggering a reset in case of voltage irregularities.
  • Industrial Control Systems: Safeguards industrial control systems from power supply fluctuations, preventing equipment damage and process errors.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below the specified threshold.
  • Low Current Consumption: Minimizes power consumption, making it well-suited for battery-powered devices.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation and preventing false resets.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits and microcontrollers.
  • Compact Package: Available in small packages to minimize board space requirements, ideal for space-constrained applications.

Benefits

  • Ensured System Stability: Prevents data corruption and system malfunctions caused by voltage fluctuations or brownouts.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the complexity of reset circuitry, simplifying design and reducing cost.
  • Improved Reliability: Enhances the overall reliability of electronic devices by ensuring proper operation under fluctuating power conditions.
  • Cost-Effective Solution: Offers a cost-effective way to implement voltage monitoring and reset functionality.

Additional Details

The PST9126NR typically operates with a supply voltage in the range of 1.5V to 5.5V, although the exact range and the specific reset threshold voltage depend on the specific variant. The output is an open-drain N-channel MOSFET, which requires a pull-up resistor to provide a high-level signal when the voltage is above the threshold. The operating temperature range is typically -40°C to +85°C. The datasheet provides detailed information on the available voltage threshold options, timing characteristics, package dimensions, and recommended external components. Always refer to the datasheet for the specific PST9126NR variant being used to ensure proper implementation and optimal performance.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess