EN
  • EN
  • DE

ML-1220/F1BN

Part No ML-1220/F1BN
Manufacturer Panasonic
Catalog Battery Products
Description BATT LITH 3V 17MAH COIN 12.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery ProductsBatteries Rechargeable (Secondary)
Mfr Panasonic Energy
Series ML1220
Packaging Tray
Part Status Obsolete
Battery Chemistry Lithium
Battery Cell Size Coin, 12.5mm
Voltage - Rated 3 V
Capacity 17mAh
Size / Dimension 0.49" Dia x 0.08" H (12.5mm x 2.0mm)
Termination Style PC Pin (Vertical Mount)
Discharge Rate 30μA
Standard Charge Current 1.2mA
Weight 0.8 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number ML-1220
Ultra Librarian 3D Model Ultra Librarian ML-1220/F1BN CAD Model

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Need more? Email Us
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $1.3098
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Lowest to $2.9104
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $8.1818
c
Duracell
C BULK 72 CASE
Lowest to $0.4090
Panasonic
BATT LITHIUM 3V 5MAH COIN
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 30MM
Lowest to $1.2272
Linx Technologies Inc.
BATTERY RETAINER COIN 20MM SMD
Lowest to $1.0224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess