EN
  • EN
  • DE

ML-621S/DN

Part No ML-621S/DN
Manufacturer Panasonic
Catalog Battery Products
Description BATT LITHIUM 3V 5MAH COIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery ProductsBatteries Rechargeable (Secondary)
Mfr Panasonic Energy
Series ML621
Packaging Bulk
Part Status Obsolete
Battery Chemistry Lithium
Battery Cell Size Coin, 6.8mm
Voltage - Rated 3 V
Capacity 5mAh
Size / Dimension 0.27" Dia x 0.09" H (6.8mm x 2.2mm)
Termination Style SMD (SMT) Tab
Discharge Rate 10μA
Standard Charge Current 600μA
Weight 0.3 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number ML-621
Ultra Librarian 3D Model Ultra Librarian ML-621S/DN CAD Model

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $1.3098
c
Duracell
C BULK 72 CASE
Lowest to $0.4090
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $8.1818
Panasonic
BATT LITHIUM 3V 5MAH COIN
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 30MM
Lowest to $1.2272
Panasonic
BATTERY LITHIUM 3V 45MAH COIN
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
Battery Management 1-Cell Li-ion Protection IC
Lowest to $0.9385
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Lowest to $3.5188
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess