EN
  • EN
  • DE

CR-1220/HFN

Part No CR-1220/HFN
Manufacturer Panasonic
Catalog Battery Products
Description BATTERY LITHIUM 3V COIN 12.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery ProductsBatteries Non-Rechargeable (Primary)
Mfr Panasonic Energy
Series CR1220
Packaging Bulk
Part Status Active
Battery Chemistry Lithium Manganese Dioxide
Battery Cell Size Coin, 12.5mm
Voltage - Rated 3 V
Capacity 35mAh
Size / Dimension 0.49" Dia x 0.08" H (12.5mm x 2.0mm)
Termination Style PC Pin (Horizontal Mount)
Discharge Rate 100μA
Weight 1.2 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number CR-1220
Ultra Librarian 3D Model Ultra Librarian CR-1220/HFN CAD Model

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
Battery Management 1-Cell Li-ion Protection IC
Lowest to $0.9385
Panasonic
BATT LITHIUM 3V 5MAH COIN
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V 45MAH COIN
Lowest to $2.3284
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 30MM
Lowest to $1.2272
Linx Technologies Inc.
BATTERY RETAINER COIN 20MM SMD
Lowest to $0.8732
c
Duracell
C BULK 72 CASE
Lowest to $0.4090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess