EN
  • EN
  • DE

AB11AH-FA-RO

Part No AB11AH-FA-RO
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description Switch Push Button OFF (ON) SPST Round Plunger 0.1A 28VAC 28VDC 0.4W Momentary Contact 50000Cycle PC Pins Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Polyacetal
Contact Material Bronze
Contact Plating Gold
Depth 20.48 mm
Housing Material Polyamide
Lead Free Lead Free
Length 9.8 mm
Max Current Rating 100 mA
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 28 V
Max Voltage Rating (DC) 28 V
Min Operating Temperature -30 °C
Orientation Right Angle
Packaging Box
Power Rating 400 mW
RoHS Compliant
Termination Solder
Throw Configuration SPST
Voltage Rating (AC) 28 V
Voltage Rating (DC) 28 V
Win Source Part Number 1146839-AB11AH-FA-RO
Categories Pushbutton Switches
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AB11AH-FA-RO CAD Model

Description

The AB11AH-FA-RO pushbutton switch has a right-angle orientation from NKK Switches.

  • Orientation: Right-Angle
  • Length: 9.8 mm
  • Housing Material: Polyamide
  • Actuator Material: Polyacetal
  • Power Rating: 400 mW
  • Maximum Current Rating: 100 mA
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Voltage Rating: 28 V (AC/DC)
  • Throw Configuration: SPST
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -30 °C
  • Packaging: Box

You May Also Be Interested in

Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
Schneider Electric
PUSH BUTTON 600VAC 10A 30MM T-K
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPDT 8A 125V
Need more? Email Us
Schneider Electric
DOUBLE HEADED PUSH BUTTON, HARMO
Need more? Email Us
Schneider Electric
HARMONY XB5, PUSH BUTTON, PLASTI
Need more? Email Us
Schneider Electric
MANUAL OVERLOAD RESET PUSH BUTTO
Need more? Email Us
Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPDT 2A 24V
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess