EN
  • EN
  • DE
  • IT

MA3082M(TX)

Part No MA3082M(TX)
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-5
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 711049-MA3082M(TX)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA3082M(TX) CAD Model

Description

The MA3082M(TX) is a surface mount type Schottky barrier diode manufactured by Panasonic. It is designed for high-speed switching applications and is characterized by its low forward voltage and fast reverse recovery time. This diode is typically used in various electronic circuits for rectification, detection, and protection purposes.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring fast switching speeds.
  • Voltage Clamping: Employed to protect sensitive components from overvoltage.
  • Rectification: Used for signal rectification in electronic circuits.
  • Mixers and Detectors: Suitable for use in mixer and detector circuits.
  • Power Supplies: Used in power supplies for rectification and voltage regulation.

Features:

  • Low Forward Voltage: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching.
  • Surface Mount Package: Allows for efficient automated assembly.
  • Small Size: Compact package size for space-constrained applications.
  • High Reliability: Designed for long-term reliability in demanding applications.

Benefits:

  • Improved Efficiency: Low forward voltage drop contributes to higher circuit efficiency.
  • Fast Switching Speed: Enables quicker response times in switching applications.
  • Reduced Power Loss: Minimizes power dissipation, resulting in cooler operation.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Enhanced Protection: Provides reliable overvoltage protection for sensitive components.

Additional Details:

The MA3082M(TX) has a maximum forward current of approximately 30 mA. Its reverse voltage is rated to ensure safe operation within specified circuit parameters. The diode's operating temperature ranges from -40°C to +85°C, allowing it to function reliably in diverse environments. The surface mount package is designed for automated assembly, reducing manufacturing costs and improving production efficiency. The low junction capacitance ensures minimal signal distortion at high frequencies, making it suitable for various RF and high-speed applications. Panasonic's rigorous quality control ensures that this diode meets stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess