Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 80M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141723-ADS5296ARGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5296
Introduction Date November 16, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5296ARGCT CAD Model

Description

The Texas Instruments ADS5296ARGCT is a state-of-the-art, high-performance, 16-channel analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced data acquisition systems. This ADC operates at a maximum sample rate of 65 MSPS (million samples per second), providing precise digitization of analog signals for a wide range of applications, including medical imaging, test and measurement, and communication systems.

Key Features

  • High Channel Count: With 16 analog input channels, the ADS5296ARGCT enables simultaneous sampling of multiple signals, making it ideal for multichannel applications.
  • High Sample Rate: The device's 65 MSPS sample rate ensures high-resolution conversion of fast-changing signals, capturing more data for analysis.
  • Low Power Consumption: Designed for efficiency, the ADS5296ARGCT consumes minimal power, which is critical for portable and battery-operated equipment.
  • Excellent Signal-to-Noise Ratio (SNR): The high SNR ensures that the signal integrity is maintained during the conversion process, resulting in accurate and reliable data.
  • Flexible Interface: The device features a serialized LVDS (Low-Voltage Differential Signaling) output interface that reduces the number of data lines required, simplifying PCB design and saving space.

Applications

The ADS5296ARGCT is versatile and can be used in a variety of high-end applications, including:

  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • Radar and Satellite Communication Systems

Product Specifications

The ADS5296ARGCT comes in a compact 64-VQFN (ARG) package, offering a space-saving solution for densely packed circuit boards. Its operating temperature range extends from -40°C to +85°C, allowing for deployment in a variety of environmental conditions.

Ordering Information

For purchasing and further information regarding the ADS5296ARGCT, interested parties should contact Texas Instruments or an authorized distributor. Detailed technical documentation, including datasheets and support resources, are available on the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T
Maxim Integrated
IC ADC 10BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11127ATI+T
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11136ATI+T
Harris Corporation
IC ADC 6BIT FLASH 48MQFP
Need more? Email Us
ECAD model for HI3086JCQ
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1578 $82.1578
2+ $67.4115 $134.8230
3+ $65.3049 $195.9147
4+ $63.1983 $252.7932
5+ $61.0917 $305.4585
6+ $54.7719 $328.6314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention