Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 3.23pF @ 2.5V, 1MHz
Capacitance Ratio 2.55
Capacitance Ratio Condition C0.5/C2.5
Voltage - Peak Reverse (Max) 6 V
Diode Type Single
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-101, SOT-883
Supplier Device Package ML3-N2
Base Product Number MA26V15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names MA26V1500ADKR,MA26V1500ATR,MA26V1500ACT,MACT26V1500ACT
Standard Package 10,000
Win Source Part Number 958219-MA26V1500A
Ultra Librarian 3D Model Ultra Librarian MA26V1500A CAD Model

Description

The Panasonic Electronic Components MA26V1500A is a single diode type variable capacitance diode.

  • Type: Variable Capacitance Diode
  • Capacitance: 3.23pF @ 2.5V and 1MHz
  • Capacitance Ratio: 2.55 (C0.5/C2.5)
  • Peak Reverse Voltage: 6V
  • Package: SC-101, SOT-883
  • Supplier Device Package: ML3-N2
  • Operating Temperature Range: 125°C (TJ)
  • Category: Discrete Semiconductor Products
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $0.0918
ECAD model for SD199 E6327
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V USC
Lowest to $14.4327
ECAD model for 1SV322(TPH3,F)
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SOD323-2
Lowest to $0.0741
ECAD model for BB535E7908
M/A-Com Technology Solutions
DIODE ,VARACTOR, GAAS, CHIP / Varactors Single 22 V Surface Mount Chip
Need more? Email Us
ECAD model for MA46452-134
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0784
ECAD model for 1SV270TPH3F
NXP / Nexperia
DIODE FM VAR CAP 15V SOT-23 / Varactors 1 Pair Common Cathode 15 V Surface Mount SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for BB207,215
NXP / Nexperia
DIODE VHF VAR CAP 30V SOD523 / Varactors Single 30 V Surface Mount SOD-523
Lowest to $56.1364
ECAD model for BB174X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention