Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Capacitance @ Vr, F 2.22pF @ 28V, 1MHz
Capacitance Ratio 10.9
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BB174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-11815-6,568-11815-2,934067725115,568-11815-1,BB174X-ND
Standard Package 3,000
Win Source Part Number 1001471-BB174X
Ultra Librarian 3D Model Ultra Librarian BB174X CAD Model

Description

The NXP BB174X is a state-of-the-art silicon tuner designed to meet the demands of compact and high-performance TV and STB (Set-Top Box) applications. This product is part of NXP's commitment to providing advanced solutions for digital broadcasting, ensuring exceptional reception and quality for both terrestrial and cable signals.

Key Features

  • High Integration: The BB174X integrates several functions typically requiring external components, which reduces the overall system cost and simplifies the design process for manufacturers.
  • Multi-Standard Support: It supports a variety of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T, making it a versatile choice for global markets.
  • Low Power Consumption: Designed with power efficiency in mind, the BB174X is ideal for eco-friendly devices and applications where power conservation is critical.
  • High Sensitivity: The tuner's high sensitivity ensures reliable reception of broadcast signals even in areas with weak signal strength.
  • Small Footprint: Its compact size enables the development of sleek and slim TV and STB designs without compromising on performance.

Applications

The BB174X is suitable for a wide range of applications, including but not limited to:

  • Integrated Digital TVs (iDTVs)
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards

Quality and Reliability

NXP is known for its commitment to quality, and the BB174X is no exception. It is manufactured to the highest standards to ensure durability and long-term performance. NXP provides comprehensive technical support and documentation, making the integration of the BB174X into your product line straightforward and reliable.

Environmental Considerations

The BB174X is designed with the environment in mind. It complies with various international standards for environmental care and is RoHS compliant, ensuring that it meets the latest regulations for restriction of hazardous substances.

You May Also Be Interested in

NXP / Nexperia
DIODE FM VAR CAP 15V SOT-23 / Varactors 1 Pair Common Cathode 15 V Surface Mount SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for BB207,215
NXP / Nexperia
DIODE VHF VAR CAP 30V SOD323 / Varactors Single 30 V Surface Mount SOD-323
Need more? Email Us
ECAD model for BB170X
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $101.0094
ECAD model for SD199
Toshiba Semiconductor and Storage
DIODE VARACTOR DUAL 15V SC-59
Need more? Email Us
ECAD model for 1SV228TPH3F
M/A-Com Technology Solutions
DIODE,VARATOR,SOLDERABLEFC / Varactors Single 20 V Surface Mount Chip
Need more? Email Us
ECAD model for MAVR-000120-14110P
Toshiba Semiconductor and Storage
DIODE TCXO/VCO 10V USC
Lowest to $0.1485
ECAD model for 1SV324TPH3F
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ECAD model for BB659C-02VH7908
Toshiba Semiconductor and Storage
DIODE VCO V/UHF 10V ESC
Lowest to $0.0861
ECAD model for 1SV281(TPH3,F)
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1364 $56.1364
3+ $46.0607 $138.1821
4+ $44.6213 $178.4852
5+ $43.1819 $215.9095
6+ $41.7425 $250.4550
9+ $37.4243 $336.8187
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,526 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention