Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Capacitance @ Vr, F 26.3pF @ 8V, 1MHz
Capacitance Ratio 3.3
Capacitance Ratio Condition C1/C7.5
Voltage - Peak Reverse (Max) 15 V
Diode Type 1 Pair Common Cathode
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BB207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 954-BB207215,568-1954-6,568-1954-2,568-1954-1,2156-BB207,215,BB207 T/R,NXPNXPBB207,215,934057928215
Standard Package 3,000
Win Source Part Number 961747-BB207,215
Ultra Librarian 3D Model Ultra Librarian BB207,215 CAD Model

Description

The BB207,215 is a cutting-edge silicon tuning diode developed by NXP Semiconductors, renowned for its precision and efficiency in a variety of applications. This diode is specially designed to provide superior performance in electronic tuning systems, offering a seamless integration for designers working on high-frequency circuits.

Key Features

  • Variable Capacitance Diode: The BB207,215 operates as a variable capacitance diode, also known as a varactor or varicap. This feature allows it to alter its capacitance based on the voltage applied, making it ideal for tuning and filtering applications.
  • High-Quality Performance: Engineered for high-quality performance, this diode ensures minimal signal distortion and maintains a high level of signal integrity, which is crucial for applications requiring precise tuning.
  • Wide Voltage Range: With its ability to handle a wide range of operating voltages, the BB207,215 offers versatility and can be used in various circuit configurations.
  • Low Series Resistance: The diode's low series resistance is beneficial for achieving low insertion loss, thereby improving the overall efficiency of the electronic tuning system.

Applications

The BB207,215 is suited for a broad spectrum of applications, including but not limited to:

  • RF circuits
  • Electronic tuning in VHF television receivers
  • FM tuners
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BB207,215 is manufactured with stringent quality control measures, ensuring it meets the industry standards for performance and durability. It is designed to withstand the rigors of demanding environments, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the BB207,215 complies with RoHS directives, ensuring that it is free from hazardous substances. This makes it not only a technologically advanced option for your electronic tuning needs but also an environmentally responsible one.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 34V SINGLE ESC
Lowest to $0.7029
ECAD model for 1SV282
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ECAD model for BB659C-02VH7908
NXP / Nexperia
DIODE FM VAR CAP 15V SOT-23 / Varactors 1 Pair Common Cathode 15 V Surface Mount SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for BB207,215
Toshiba Semiconductor and Storage
DIODE VARACTOR 15V ESC
Lowest to $0.4726
ECAD model for 1SV279TH3FT
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0944
ECAD model for 1SV277
Toshiba Semiconductor and Storage
DIODE VARACTOR 15V USC
Lowest to $0.3472
ECAD model for 1SV239TPH3F
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $101.0094
ECAD model for SD199
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention