Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Infineon Technologies
Package Bulk
Capacitance @ Vr, F 2.3pF @ 28V, 1MHz
Capacitance Ratio 9.8
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package PG-SOD323-2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 2156-BB535E7908,IFEINFBB535E7908
Standard Package 3,000
Win Source Part Number 963709-BB535E7908
Ultra Librarian 3D Model Ultra Librarian BB535E7908 CAD Model

Description

The BB535E7908 is a diode from Infineon Technologies.

  • Diode type: variable capacitance (varicaps, varactors) type
  • Package type: SC-76, SOD-323
  • Operating temperature range: -55°C to 150°C
  • Capacitance at Vr, F: 2.3pF @ 28V, 1MHz
  • Peak reverse voltage (max): 30V
  • Capacitance ratio: 9.8
  • Capacitance ratio condition: C1/C28
  • Supplier device package: PG-SOD323-2
  • Commonly used for: various applications such as tuning circuits and voltage-controlled oscillators

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0944
ECAD model for 1SV277
Panasonic
DIODE VARIABLE CAP 6V 1006 / Varactors Single 6 V Surface Mount ML3-N2
Need more? Email Us
ECAD model for MA26V1500A
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.1956
ECAD model for 1SV305,H3F
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0784
ECAD model for 1SV270TPH3F
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V USC
Lowest to $0.1420
ECAD model for 1SV304TPH3F
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SOD323-2
Lowest to $0.0741
ECAD model for BB535E7908
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101
Toshiba Semiconductor and Storage
DIODE VARACTOR 34V SINGLE ESC
Lowest to $0.7029
ECAD model for 1SV282
Toshiba Semiconductor and Storage
DIODE VARACTOR 15V ESC
Lowest to $0.4726
ECAD model for 1SV279TH3FT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0741 $64.8375
2,125+ $0.0609 $129.4125
3,290+ $0.0590 $194.1100
4,540+ $0.0571 $259.2340
5,855+ $0.0553 $323.7815
7,855+ $0.0494 $388.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,180 pieces
MOQ: 875 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention