Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 3.3pF @ 28V, 1MHz
Capacitance Ratio 25
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOD323-2
Win Source Part Number 064293-SD199 E6327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD199 E6327 CAD Model

Description

The Infineon Technologies 064293-SD199 E6327 is a discrete semiconductor product that is designed for medium-popularity applications.

  • Voltage Peak Reverse (Max): 30V
  • Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz
  • Capacitance Ratio: 25
  • Temperature Range: -55°C to 150°C (TJ)

You May Also Be Interested in

NXP / Nexperia
DIODE VHF VAR CAP 30V SOD323 / Varactors Single 30 V Surface Mount SOD-323
Need more? Email Us
ECAD model for BB170X
Toshiba Semiconductor and Storage
DIODE VARACTOR 15V USC
Lowest to $0.3472
ECAD model for 1SV239TPH3F
M/A-Com Technology Solutions
DIODE,VARACTOR, HYPERABRUPT,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.6794
ECAD model for MA46470-134
Toshiba Semiconductor and Storage
DIODE VCO V/UHF 10V ESC
Lowest to $0.0861
ECAD model for 1SV281(TPH3,F)
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SOD323-2
Lowest to $0.0741
ECAD model for BB535E7908
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ECAD model for BB659C-02VH7908
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $1.4831
ECAD model for 1SV311(TPH3,F)
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.1956
ECAD model for 1SV305,H3F
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0918 $64.7190
1,725+ $0.0750 $129.3750
2,635+ $0.0737 $194.1995
3,640+ $0.0711 $258.8040
4,720+ $0.0685 $323.3200
6,250+ $0.0620 $387.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,271 pieces
MOQ: 705 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention