EN
  • EN
  • DE

JW2SN-12V

Part No JW2SN-12V
Manufacturer Panasonic
Catalog OEM Parts (J - L)
Description Power Relay 12V 5A 2CO Tht
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014004-JW2SN-12V
Categories OEM Parts(J-L)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JW2SN-12V CAD Model

Description

The JW2SN-12V is a compact, low-signal relay manufactured by Panasonic. It is designed for switching low-level signals in a variety of electronic circuits and systems. This relay is known for its small size, low power consumption, and high sensitivity.

Applications

  • Telecommunications equipment
  • Security systems
  • Consumer electronics
  • Industrial control systems
  • Measurement and instrumentation

Features

  • Relay Type: Low Signal Relay
  • Contact Arrangement: DPDT (Double Pole Double Throw)
  • Coil Voltage: 12V DC
  • Contact Rating: 1A 30V DC / 0.5A 125V AC
  • Coil Power Consumption: Low power consumption
  • Isolation Voltage: High isolation voltage between coil and contacts.
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact size for high-density mounting.
  • Sealed Construction: Flux-tight construction.

Benefits

  • Compact Size: Small package allows for high-density mounting on circuit boards.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • High Sensitivity: Requires low coil power for activation.
  • Versatile: Suitable for a wide range of low-signal switching applications.
  • Reliable: Designed for long-term reliability.
  • Easy to Use: Standard pinout for easy integration into circuits.

Additional Details

The Panasonic JW2SN-12V low-signal relay is designed for switching low-level signals in a variety of electronic circuits and systems. Its DPDT contact arrangement allows for versatile switching options. The 12V DC coil voltage and low power consumption make it suitable for battery-powered devices. The compact size allows for high-density mounting on circuit boards, and the high isolation voltage between coil and contacts ensures safety. This relay is commonly used in telecommunications equipment, security systems, and consumer electronics. Panasonic is a well-known manufacturer of relays and other electronic components, recognized for their high-quality and reliable products. The flux-tight construction protects the relay from environmental contaminants, ensuring long-term reliability.

You May Also Be Interested in

Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Lucent
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5188 $60.7520
95+ $1.2462 $118.3890
145+ $1.2070 $175.0150
200+ $1.1677 $233.5400
260+ $1.1296 $293.6960
345+ $1.0129 $349.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess