The BCM56500B2IEB is a highly integrated network switch chip from Broadcom Limited, designed for use in enterprise-class switches and routers. This chip is part of Broadcom's StrataXGS family, offering high-density Gigabit Ethernet switching capabilities.
Applications
- Enterprise Ethernet Switches
- Top-of-Rack (ToR) Switches
- Aggregation Switches
- Data Center Networks
- Campus Networks
Features
- High-Density Gigabit Ethernet Ports: Supports a large number of Gigabit Ethernet ports for high bandwidth connectivity.
- Advanced Layer 2 and Layer 3 Switching: Provides comprehensive Layer 2 and Layer 3 switching features for network segmentation and routing.
- Virtualization Support: Supports virtualization technologies such as VLANs and VXLAN for network virtualization.
- Quality of Service (QoS): Implements advanced QoS mechanisms for prioritizing network traffic and ensuring optimal performance.
- Security Features: Includes security features such as Access Control Lists (ACLs) and port security for network protection.
- Energy Efficiency: Designed for energy efficiency and reduced power consumption.
Benefits
- High Performance: Provides high-speed data transmission and low latency for demanding network applications.
- Scalability: Enables building scalable network infrastructures to meet growing bandwidth demands.
- Flexibility: Supports a wide range of network configurations and deployment scenarios.
- Security: Protects the network from unauthorized access and threats.
- Energy Efficiency: Reduces energy costs and environmental impact.
Additional Details
The BCM56500B2IEB is a versatile network switch chip that can be used in a variety of networking applications. It supports advanced features such as stacking, which allows multiple switches to be interconnected and managed as a single logical unit. The chip also includes advanced traffic management capabilities for prioritizing network traffic and ensuring optimal performance for critical applications. Its robust design and comprehensive feature set make it a popular choice for building high-performance and reliable enterprise networks. The high port density allows for deployment in environments requiring numerous connections, making it a solution for expanding networks.