EN
  • EN
  • DE

MCIMX355AJQ5C

Part No MCIMX355AJQ5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX35 ARM1136JF-S 0.09um Automotive 400-Pin MAP-BGA Tray / i.MX35 Applications Processors for Automotive Products | IC MPU I.MX35 532MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; IPU, VFP
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, KPP, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Secure Fusebox, Secure JTAG
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
Family Part Number MCIMX355
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220749-MCIMX355AJQ5C
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCIMX355
Introduction Date November 12, 2009
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX355AJQ5C CAD Model

Description

The MCIMX355AJQ5C is a high-performance microprocessor designed and manufactured by NXP Semiconductors. This product is part of NXP's i.MX355 family, which is renowned for its advanced multimedia capabilities and power-efficient processing. The MCIMX355AJQ5C is particularly suited for applications within the automotive, industrial, and consumer electronics sectors, where reliable and robust performance is essential.

Key Features:

  • Core: The processor is built on the ARM11 core, operating at a speed of up to 532 MHz, which provides a balanced combination of computing power and energy efficiency.
  • Memory: It supports a variety of memory interfaces, including DDR2, NAND flash, and NOR flash, allowing for flexible system memory design.
  • Graphics: Equipped with an integrated 2D/3D graphics processing unit (GPU), the MCIMX355AJQ5C can handle sophisticated graphical user interfaces and rich multimedia experiences.
  • Audio: With its dedicated audio processing unit, it can deliver high-quality sound for multimedia applications, supporting multiple audio codecs.
  • Video: The processor boasts video processing capabilities, with support for video encoding and decoding, making it ideal for video-centric devices.
  • Connectivity: A variety of connectivity options are available, including USB 2.0, SPI, UART, and I2C, ensuring easy integration with peripheral devices.
  • Power Management: The MCIMX355AJQ5C includes an advanced power management unit that optimizes power consumption across various modes of operation, enhancing battery life for portable devices.

Applications:

The versatile feature set of the MCIMX355AJQ5C makes it suitable for a wide range of applications. It is an excellent choice for:

  • Automotive infotainment systems
  • Industrial control and automation
  • Portable media players
  • GPS navigation systems
  • Smart home devices
  • Healthcare and medical devices

The MCIMX355AJQ5C is a testament to NXP's commitment to providing innovative and scalable solutions that meet the evolving needs of the technology landscape. With its robust feature set and flexible design, the MCIMX355AJQ5C is poised to drive the next generation of smart, connected devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0882 $63.0882
2+ $51.7647 $103.5294
3+ $50.1471 $150.4413
5+ $48.5294 $242.6470
6+ $46.9118 $281.4708
8+ $42.0588 $336.4704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 613 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess