EN
  • EN
  • DE

HB2E-DC48V-1-H111

Part No HB2E-DC48V-1-H111
Manufacturer Panasonic
Catalog OEM Parts (F - I)
Description Relay DC 48V 2P2T 1A 8P Pc DIP PICK#105117
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061807-HB2E-DC48V-1-H111
Categories OEM Parts(F-I)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HB2E-DC48V-1-H111 CAD Model

Description

The HB2E-DC48V-1-H111 is a 48V DC electromechanical relay manufactured by Panasonic. This relay is designed for a variety of applications requiring reliable switching and control in DC circuits. It falls under the HB series, known for its robust construction and consistent performance.

Applications

  • Industrial Control Systems: Used in control panels and automated machinery for switching DC power to various components.
  • Telecommunications Equipment: Employed in telecom infrastructure for signal routing and power management.
  • Power Supplies: Integrated into power supplies to control DC output voltage and current.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling motors, valves, and other devices.
  • Automotive Applications: Found in automotive electronics for controlling various functions such as lighting, door locks, and window controls.

Features

  • High Contact Capacity: Capable of handling significant DC loads, ensuring reliable switching of power.
  • DC Coil: Operates on a 48V DC coil voltage, providing compatibility with standard DC power sources.
  • Compact Size: Space-saving design allows for easy integration into various equipment and systems.
  • High Insulation Resistance: Offers excellent electrical insulation, preventing leakage and ensuring safety.
  • Long Life Expectancy: Designed for extended operational life, reducing maintenance and replacement costs.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance, minimizing downtime and improving system reliability.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in system design and implementation.
  • Easy Integration: Compact size and standard coil voltage facilitate easy integration into existing and new systems.
  • Cost-Effective: Long life and low maintenance requirements result in reduced total cost of ownership.
  • Enhanced Safety: High insulation resistance ensures safe operation and protects against electrical hazards.

Technical Specifications

The HB2E-DC48V-1-H111 relay typically features a contact rating suitable for switching several amperes of DC current. The coil resistance is designed to provide optimal performance at 48V DC. The operating and release times are generally in the millisecond range, ensuring fast and responsive switching. It is constructed with high-quality materials to withstand harsh environmental conditions and provide long-term reliability. This relay adheres to industry standards for safety and performance, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess