EXB34V223GV Thin Film Chip Resistor
The EXB34V223GV chip resistor is engineered for high performance in precision electronic circuits. Offering a resistance value of 22 kOhms, this component is highly reliable for critical applications. Its streamlined form factor ensures optimal board space utilization.
- Applications:
- Automotive electronics
- Medical devices
- Audio equipment
- Computer hardware
- Instrumentation panels
- Features and Benefits:
- High resistance accuracy
- Low noise performance
- Stable in fluctuating temperatures
- Compact size suitable for high-density circuits
- RoHS compliant, reflecting eco-friendly construction
- Additional Details:
- Power rating: 0.063W
- Tolerance: ±2%
- Operating temperature range: -55°C to +125°C