ON Semiconductor 2SK3747-V Power MOSFET
The 2SK3747-V from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This robust semiconductor device is engineered to handle high currents and voltages with ease, making it an ideal choice for power supplies, motor controls, and other energy-intensive circuits.
Key Features
- High Drain-Source Voltage (VDSS): The 2SK3747-V can withstand drain-source voltages of up to 500V, making it suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): With a low on-resistance, this MOSFET ensures minimal power loss and improved efficiency during operation.
- High-Speed Switching: The fast switching capabilities of the 2SK3747-V allow for efficient operation in circuits that require rapid on-off cycles.
- High Avalanche Energy Rating: This device is capable of withstanding high energy pulses in avalanche and commutation modes, providing reliable performance under stress conditions.
Applications
The versatility of the 2SK3747-V Power MOSFET allows it to be used in a wide range of electronic applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Drives and Inverters
- Power Management Systems
- High-Efficiency Power Conversion
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the 2SK3747-V is no exception. This Power MOSFET is manufactured with state-of-the-art technology to ensure high performance and durability. It is designed to meet the stringent requirements of industrial and consumer electronics, providing a reliable solution for designers and engineers.
Environmental Compliance
The 2SK3747-V is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from harmful materials and is safe for use in electronic equipment.
With its robust design, high efficiency, and versatile application range, the 2SK3747-V from ON Semiconductor is a solid choice for any power management or conversion task requiring a reliable N-Channel Power MOSFET.