EN
  • EN
  • DE
  • IT

EVQPVF05K

Part No EVQPVF05K
Manufacturer Panasonic
Catalog Tactile Switches
Description 6 mm Square Long Travel 2R Light Touch Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172973-EVQPVF05K
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EVQPVF05K CAD Model

Description

The EVQPVF05K is a tactile switch manufactured by Panasonic, designed for momentary contact applications. These switches are commonly used in various electronic devices to provide a user interface element with tactile feedback. The switch is engineered for surface mounting, which streamlines the assembly process and makes it suitable for high-volume production.

Applications

  • Consumer electronics: Remote controls, gaming devices, and audio equipment.
  • Industrial equipment: Control panels, instrumentation, and testing devices.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and handheld devices.
  • Automotive electronics: Car audio systems, navigation devices, and control modules.
  • Computer peripherals: Keyboards, mice, and trackpads.

Features

  • Tactile feedback: Provides a distinct click or feel to indicate switch activation.
  • Surface mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Compact design: Allows for high-density mounting on printed circuit boards.
  • High reliability: Ensures long-term performance and durability.
  • RoHS compliance: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced user experience: Tactile feedback improves the user's confidence in switch operation.
  • Cost-effective manufacturing: SMT streamlines the assembly process, reducing labor costs.
  • Space-saving design: Allows for more functionality in smaller devices.
  • Long service life: High reliability minimizes the need for replacements and repairs.
  • Environmentally friendly: RoHS compliance reduces the environmental impact of the product.

Additional Details

The EVQPVF05K tactile switch is characterized by its operating force, travel distance, and contact resistance. These parameters are critical for ensuring proper switch performance in the intended application. The switch's construction typically involves a durable plastic housing and internal metal contacts designed to withstand repeated actuation. The operating temperature range and soldering temperature profile should be carefully considered during the design and manufacturing process to ensure optimal performance and reliability.

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.2079
C&K Components
SWITCH TACTILE SPST-NO 0.05A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.3130
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4178
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.4116
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 0.5VA 150000Cycle 1.6N SMD T/R
Lowest to $0.7223
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4664 $58.3000
305+ $0.3828 $116.7540
470+ $0.3708 $174.2760
645+ $0.3589 $231.4905
835+ $0.3469 $289.6615
1,115+ $0.3109 $346.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess