EN
  • EN
  • DE
  • IT

S32K344EHT1VMMST

Part No S32K344EHT1VMMST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 257LFBGA / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, LINBus, SPI, QSPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number S32K344
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355895-S32K344EHT1VMMST
Ultra Librarian 3D Model Ultra Librarian S32K344EHT1VMMST CAD Model

Description

The NXP S32K344EHT1VMMST is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This state-of-the-art device is part of the S32K3 family, which is renowned for its exceptional performance, safety features, and reliability. The S32K344EHT1VMMST is particularly well-suited for applications requiring sophisticated real-time control and connectivity, such as advanced driver-assistance systems (ADAS), engine management, and vehicle dynamics control.

Core Features

  • Advanced Architecture: At the heart of the S32K344EHT1VMMST is an Arm® Cortex®-R52 core, which operates at a frequency of up to 200 MHz, delivering the computational power necessary for complex algorithms and control tasks.
  • Memory Capabilities: The device comes with an ample 4 MB of flash memory and 512 KB of RAM, ensuring sufficient space for robust application code and data storage.
  • Connectivity: It features a variety of communication interfaces, including CAN FD, LIN, and Ethernet, providing versatile connectivity options for different system requirements.
  • Safety and Security: The microcontroller is designed with a focus on functional safety, complying with ISO 26262 standards up to ASIL D, making it suitable for safety-critical applications. It also includes security features to protect against unauthorized access and tampering.

Additional Specifications

  • Package: 176-pin MAPBGA
  • Operating Temperature Range: -40°C to +125°C
  • Analog-to-Digital Converters (ADCs) for precise signal measurement
  • Timers and PWM modules for accurate timing and control
  • Advanced Motor Control peripherals for efficient management of electric motors

The NXP S32K344EHT1VMMST is an optimal choice for developers looking to create robust, high-performance systems in the automotive and industrial sectors. Its powerful core, extensive memory, and comprehensive set of peripherals, combined with its safety and security features, make it a versatile and reliable microcontroller solution.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5823 $55.7469
7+ $15.2471 $106.7297
11+ $14.7706 $162.4766
14+ $14.2941 $200.1174
19+ $13.8177 $262.5363
25+ $12.3882 $309.7050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess