EN
  • EN
  • DE

ERJXGNF7502U

Part No ERJXGNF7502U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Precision Thick Film Chip Resistor, 75000 ½, 1 %, 0.031 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 31 mW
Resistance 75 kΩ
RoHS Compliant
Win Source Part Number 1057728-ERJXGNF7502U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJXGNF7502U CAD Model

Description

The ERJXGNF7502U is a precision thin film chip resistor from Panasonic's ERJXG series. It's designed for applications that demand high stability and accuracy, such as precision instrumentation, control systems, and high-end audio equipment.

Applications

  • Precision Instrumentation: Ideal for use in multimeters, oscilloscopes, and other high-accuracy measuring devices.
  • Control Systems: Used in feedback loops, servo controls, and voltage regulators where precise resistance is critical.
  • Audio Equipment: Found in preamplifiers, amplifiers, and equalizers to ensure accurate signal reproduction.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and other medical instruments requiring high reliability.
  • Automotive Electronics: Employed in engine control units (ECUs), sensor interfaces, and other automotive applications demanding stable performance.

Features

  • Resistance Value: 75 kΩ
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.1W
  • Package Size: 0603 (1608 Metric)
  • Technology: Thin Film
  • Operating Temperature Range: -55°C to +125°C
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Precision: The 1% tolerance ensures very accurate resistance values, essential for precision circuits.
  • Excellent Stability: The thin film construction offers superior stability compared to thick film resistors.
  • Low Temperature Coefficient: The ±25 ppm/°C TCR minimizes resistance drift over a wide temperature range.
  • Compact Size: The 0603 package allows for high-density mounting, saving valuable board space.
  • RoHS Compliance: Meets environmental regulations, making it suitable for green electronics initiatives.
  • Reliable Performance: Designed for consistent and reliable operation in demanding environments.
  • Automated Assembly: Surface mount technology simplifies manufacturing and reduces production costs.

Additional Details

The ERJXGNF7502U resistor is constructed using a thin film resistive element that provides superior performance characteristics compared to thick film resistors. The thin film is deposited on a ceramic substrate using advanced sputtering techniques, ensuring consistent thickness and uniformity. The terminations are designed for excellent solderability and long-term reliability.

The 0603 package (1.6 mm x 0.8 mm) is a standard size for surface mount components, making it easy to integrate into existing designs. The resistor is supplied on tape and reel for automated placement and soldering.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess