EN
  • EN
  • DE

ERJ8GEYJ205V

Part No ERJ8GEYJ205V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822781-ERJ8GEYJ205V
Ultra Librarian 3D Model Ultra Librarian ERJ8GEYJ205V CAD Model

Description

The ERJ8GEYJ205V is a surface-mount thick film chip resistor manufactured by Panasonic. It's designed for general-purpose applications requiring reliable and stable resistance in a compact form factor.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and mobile phones for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement instruments for stable and accurate resistance.
  • Automotive Electronics: Used in automotive control units (ECUs), sensors, and lighting systems where reliability in harsh environments is crucial.
  • Medical Devices: Found in medical monitoring equipment, diagnostic tools, and therapeutic devices for precise electronic control.
  • Communication Equipment: Used in network devices, telecom infrastructure, and wireless communication systems for signal conditioning and impedance matching.

Features

  • High Reliability: Manufactured with high-quality materials and processes for long-term stability.
  • Small Size: Compact 1206 package (3.2mm x 1.6mm) for space-saving designs.
  • Excellent Temperature Stability: Low temperature coefficient of resistance (TCR) ensures stable performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Surge Resistance: Designed to withstand surge events, enhancing circuit protection.

Benefits

  • Precise Resistance: Provides accurate and consistent resistance values for proper circuit operation.
  • Space Saving: Small package size allows for dense circuit layouts.
  • Long-Term Stability: Maintains resistance value over time, minimizing the need for frequent replacements.
  • Wide Operating Temperature Range: Operates reliably in diverse environmental conditions.
  • Easy to Solder: Designed for easy and reliable surface mount soldering.

Additional Details

The ERJ8GEYJ205V has a resistance value of 2 MΩ with a tolerance of ±5%. It has a power rating of 0.25W (1/4W). The operating temperature range is typically -55°C to +155°C. The resistor is constructed using a thick film resistive element on an alumina substrate with a protective overcoat. The terminations are solder-plated, providing excellent solderability. This resistor is suitable for general-purpose applications where precision, stability, and compact size are important factors. It is often used in circuits where high resistance values are needed without sacrificing board space.

You May Also Be Interested in

Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess