EN
  • EN
  • DE
Part No 5010
Manufacturer Keystone Electronics
Catalog Test and Measurement—Test Points
Description PC TEST POINT MULTIPURPOSE RED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197015-5010
Manufacturer Keystone Electronics
Category Test and Measurement -Test Points
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Multipurpose
Mounting Type Through Hole
Color Red
Hole Diameter 0.063" (1.60mm)
Size / Dimension 0.125" Dia x 0.320" L (3.18mm x 8.13mm)
Ultra Librarian 3D Model Ultra Librarian 5010 CAD Model

Description

The Keystone Electronics THM Series PC Test Point is a versatile component used in test and measurement applications. Manufactured by Keystone Electronics, a reputable company in the industry, this PC test point offers reliable performance and durability. It is designed for through-hole mounting, ensuring easy installation on circuit boards. The test point has a size of 0.125 inches in diameter and 0.320 inches in length (3.18mm x 8.13mm). It features a red color for easy identification. The product is available in bulk packaging, making it convenient for large-scale production or stocking. The THM Series PC Test Point is an active product in the market, ready to meet your test and measurement needs.

You May Also Be Interested in

TE Connectivity
CONN TIP JACK SOLDER BLACK
Lowest to $8.1612
3M
TEST CLIP DIP 48 (2 X 24)
Need more? Email Us
3M
TEST CLIP SOIC 8 (2 X 4)
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE BLACK
Lowest to $0.2710
Keystone Electronics
PC TEST POINT MULTIPURPOSE RED
Lowest to $0.4587
3M
TEST CLIP DIP 20 (2 X 10)
Need more? Email Us
3M
TEST CLIP DIP 18 (2 X 9)
Need more? Email Us
3M
TEST CLIP DIP 64 (2 X 32)
Need more? Email Us
Pomona Electronics
TEST CLIP SOIC 14 (2 X 7)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4587 $50.4570
270+ $0.3764 $101.6280
415+ $0.3646 $151.3090
570+ $0.3529 $201.1530
735+ $0.3411 $250.7085
985+ $0.3058 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess