EN
  • EN
  • DE

ERJ-12YJ102H

Part No ERJ-12YJ102H
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001545-ERJ-12YJ102H
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJ-12YJ102H CAD Model

Description

The ERJ-12YJ102H is a thick film chip resistor manufactured by Panasonic. This resistor is part of the ERJ series, known for its reliability and stability in various electronic applications. The 102 in the part number indicates a resistance value of 1kΩ (1000 ohms). The 'H' likely signifies a specific tolerance or temperature coefficient.

Applications:

  • General purpose circuits
  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistors
  • Signal termination

Features:

  • Thick film construction for reliability
  • Surface mount technology (SMT)
  • Compact size (typically 1206 or 0805, depending on the series)
  • High stability
  • RoHS compliant

Benefits:

  • Provides accurate and stable resistance
  • Easy to integrate into automated assembly processes
  • Saves board space due to small size
  • Long-term reliability in various environments
  • Compliant with environmental regulations

Additional Details:

The ERJ-12YJ102H is designed for surface mount technology (SMT) and is commonly used in a wide range of electronic circuits. Panasonic resistors are known for their high quality and are often used in applications requiring stable and reliable performance. Further specifications can be found in Panasonic's datasheets, including power rating, tolerance, temperature coefficient of resistance (TCR), and operating temperature range. These specifications are critical for selecting the appropriate resistor for a specific application. This resistor offers stable resistance in general purpose applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess