Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Panasonic
Win Source Part Number 259919-ERBFE3R00U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ERBFE3R00U CAD Model

Description

ERBFE3R00U Capacitor

The ERBFE3R00U represents excellence in capacitor design, offering unparalleled stability and compactness for diverse electronic projects.

  • Applications:
    • Automotive ECM Systems
    • Wireless Communications
    • Power Inverters
    • Military Electronics
  • Features & Benefits:
    • Optimal Heat Dissipation
    • Long-Term Stability
    • Compact and Lightweight

Additional Details: Recognized for its reliability, it is ideal for precision-driven applications that demand consistent performance over time.

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 10A 250VAC 5X20MM / 215 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse
Lowest to $0.1006
ECAD model for 0215010.MXP
Littelfuse Inc.
FUSE BOARD MNT 250MA 250VAC 2DIP / 250 mA 250 V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400", 10.16mm)
Lowest to $4.4290
ECAD model for 0202.250H
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE MINI / 10 A AC 58 V DC Fuse Automotive Requires Holder Blade, Miniature
Lowest to $0.3205
ECAD model for 0997010.WXN
Littelfuse Inc.
FUSE GLASS 8A 125VAC 5X20MM
Need more? Email Us
ECAD model for 0233008.MXP
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
ECAD model for NTE8081
Eaton Bussmann
FUSE BOARD MOUNT 4A 24VDC 0603 / Fuse Chip Fast Acting 4A 24V SMD Solder Pad 0603 T/R CSA/UL
Need more? Email Us
ECAD model for TR/0603FA4A
Eaton Bussmann
FUSE BOARD MOUNT 3A 125VAC 72VDC / Fuse Chip Fast Acting 3A 125V SMD Solder Pad 2410 T/R cULus
Need more? Email Us
ECAD model for TR2/6125FF3-R
Kamaya Inc.
FUSE CHIP 0.15A 32VDC 0402 / 150 mA AC 32 V DC Fuse Surface Mount 0402 (1005 Metric)
Need more? Email Us
ECAD model for FCC10151ADPA
Multicomp
Fuse, Pcb, 2.5A, 125V, Very Fast Acting
Need more? Email Us
ECAD model for MCPFP 2.5A 125V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention