Products specifications

Reference Date Code 11+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730780-ERA3YEB133V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA3YEB133V CAD Model

Description

The ERA3YEB133V is a chip resistor from Panasonic, designed for surface mount technology (SMT) applications. These resistors are known for their high reliability, stability, and small size, making them ideal for a wide range of electronic devices. Panasonic's ERA series is widely recognized for meeting industry standards and offering excellent performance in demanding environments.

Applications

  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial equipment (e.g., control systems, sensors)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Medical devices (e.g., patient monitoring equipment, diagnostic tools)
  • Telecommunications equipment (e.g., base stations, routers)

Features

  • Surface mount technology (SMT)
  • Compact size (0603 package size)
  • High reliability
  • Excellent stability
  • Resistance value: 13 kΩ
  • Tolerance: ±0.5%
  • Temperature coefficient: ±25 ppm/°C

Benefits

  • Reduces board space requirements due to small size.
  • Ensures stable performance over a wide temperature range.
  • Provides precise resistance value for accurate circuit operation.
  • Offers long-term reliability, minimizing the need for replacements.
  • Simplifies assembly process with standard SMT techniques.

Additional Details

The ERA3YEB133V resistor features a resistance value of 13 kΩ with a tolerance of ±0.5%. The temperature coefficient is ±25 ppm/°C, ensuring minimal resistance drift over operating temperatures. It is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. The resistor is suitable for reflow soldering processes, a common method in SMT assembly. This specific resistor is part of Panasonic's broader ERA series, known for its diverse range of resistance values and specifications to cater to various design requirements. The package size is 0603, one of the standard sizes for chip resistors in surface mount applications. Its power rating is typically around 0.1W, suitable for low to medium power applications.

You May Also Be Interested in

Yageo
RES SMD 47 OHM 1% 1/4W 1206
Lowest to $0.0115
ECAD model for RC1206FR-0747RL
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0296
ECAD model for RC1206FR-072R2L
Yageo
Res Thick Film 0603 1M Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 1M OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-071ML
Yageo
Res Thick Film 0603 47K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 47K OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-0747KL
Yageo
Need more? Email Us
ECAD model for RC1206BR-07261K
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-5R60J
Yageo
RES SMD 15K OHM 5% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201JR-0715KL
Susumu
RES SMD 0.01 OHM 1W 1206 WIDE
Lowest to $0.3003
ECAD model for PRL1632-R010-F-T1
Yageo
RES SMD 3.3K OHM 1% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402FR-073K3L

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention