EN
  • EN
  • DE

ERA-S15J272V

Part No ERA-S15J272V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 2.7K OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 2.7 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P2.7KCBDKR-NDR, P2.7KCBDKR, P2.7KCBTR-NDR, P2.7KCBCT, ERAS15J272V, P2.7KCBTR, P2.7KCBCT-NDR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870858-ERA-S15J272V
Ultra Librarian 3D Model Ultra Librarian ERA-S15J272V CAD Model

Description

The ERA-S15J272V is a specialized resistor manufactured by Panasonic. This type of resistor is designed for applications requiring specific performance characteristics or environmental protection. While it falls under the category of 'Specialized Resistors,' it typically shares the core function of providing a defined resistance within an electronic circuit but with enhanced features tailored to specific needs.

Applications:

  • Surge Protection Circuits: Used to protect sensitive electronic components from voltage surges, such as those caused by lightning or electrostatic discharge (ESD).
  • Inrush Current Limiting: Employed to limit the initial current flow into a circuit when power is first applied, preventing damage to components.
  • High-Voltage Applications: Used in circuits where high voltages are present, requiring resistors with appropriate voltage ratings.
  • High-Power Applications: Implemented in circuits that dissipate significant amounts of power, requiring resistors with adequate power handling capabilities.
  • Automotive Electronics: Integrated into automotive systems where environmental conditions are harsh and reliability is paramount.

Features:

  • High Surge Withstand Capability: Designed to withstand high-energy surges without failure.
  • High Power Rating: Capable of dissipating significant amounts of power without overheating.
  • Enhanced Environmental Protection: Often features protective coatings or encapsulation to withstand harsh conditions.
  • Stable Resistance Value: Maintains a consistent resistance value over a wide range of operating conditions.
  • Compact Size: Optimized for space-constrained applications.

Benefits:

  • Improved Circuit Protection: Protects sensitive components from damage due to voltage surges or overcurrent conditions.
  • Enhanced Reliability: Provides reliable performance in demanding environments.
  • Increased System Uptime: Reduces the risk of component failure and downtime.
  • Simplified Circuit Design: Integrates specialized functions into a single component, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for specialized resistor applications.

Additional Details:

The ERA-S15J272V, belonging to Panasonic's specialized resistor series, offers specific features beyond standard chip resistors. The resistance value is 2.7 kOhms. Refer to the component's datasheet for precise specifications, including surge withstand capability, power rating, temperature coefficient, and packaging details. The surge withstand capability indicates the maximum surge voltage or current the resistor can handle without failure. Proper selection and application based on the datasheet specifications are crucial to ensure the effective protection and reliable operation of the circuit.

You May Also Be Interested in

Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 4.7K OHM 5% 1/10W
Lowest to $1.9104
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/10W
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/10W
Lowest to $0.2169
Panasonic
RES TEMP SENS 180 OHM 5% 1/10W
Lowest to $0.2683
Panasonic
RES TEMP SENS 15 OHM 5% 1/10W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess