EN
  • EN
  • DE

ENW89827A2JF

Part No ENW89827A2JF
Manufacturer Panasonic
Catalog RF Transceiver Modules
Description Panasonic Industrial Devices Europe GmbH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172060-ENW89827A2JF
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENW89827A2JF CAD Model

Description

The Panasonic ENW89827A2JF is a compact and highly integrated RF transceiver module designed for wireless communication. This module integrates a radio frequency (RF) transceiver, a microcontroller, and supporting components into a small form factor, making it suitable for a wide range of IoT and wireless applications.

Applications

  • Wireless Sensor Networks: Used in environmental monitoring, smart agriculture, and industrial automation.
  • Smart Home Automation: Integrated into smart lighting, thermostats, and security systems.
  • Healthcare Devices: Employed in remote patient monitoring and wearable medical devices.
  • Asset Tracking: Used for tracking and monitoring valuable assets in logistics and supply chain management.
  • Industrial IoT (IIoT): Implemented in machine monitoring, predictive maintenance, and process control systems.

Features

  • Integrated RF Transceiver: Supports various wireless communication protocols, such as Bluetooth Low Energy (BLE), Zigbee, or Wi-SUN.
  • Microcontroller: Incorporates a microcontroller for processing data and managing communication protocols.
  • Compact Form Factor: Designed for space-constrained applications.
  • Low Power Consumption: Optimizes power consumption for battery-powered devices.
  • Multiple Interfaces: Provides various interfaces, including UART, SPI, and I2C, for easy integration with other components.
  • On-Board Antenna: Features an integrated antenna for wireless communication.
  • Regulatory Certifications: Complies with relevant regulatory standards, such as FCC, CE, and RoHS.

Benefits

  • Simplified Development: Reduces development time and effort by providing a pre-certified and fully integrated module.
  • Reduced Bill of Materials (BOM): Lowers BOM costs by integrating multiple components into a single module.
  • Improved Performance: Optimizes RF performance and minimizes interference.
  • Faster Time to Market: Accelerates product development and deployment.
  • Scalability: Supports various wireless communication protocols and can be easily integrated into different systems.

Additional Details

The ENW89827A2JF module typically operates in the 2.4 GHz or sub-GHz frequency bands. It supports various modulation schemes, such as GFSK, O-QPSK, and MSK. The module's firmware can be customized to support specific application requirements. It typically requires a supply voltage of 3.3V. The datasheet provides detailed information about the module's electrical characteristics, RF performance, and mechanical dimensions. Development kits and software tools are available to facilitate application development.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1780 $66.5340
7+ $18.1974 $127.3818
10+ $17.6287 $176.2870
14+ $17.0600 $238.8400
18+ $16.4913 $296.8434
24+ $14.7854 $354.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess