EN
  • EN
  • DE

1.5SMCJ350A

Part No 1.5SMCJ350A
Manufacturer Weitron Technology
Catalog Hard To Find
Description 1500W Surface Mount Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1120877-1.5SMCJ350A
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMCJ350A CAD Model

Description

The 1.5SMCJ350A is a Transient Voltage Suppressor (TVS) diode manufactured by Weitron Technology. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications:

  • Power Supplies: Used to protect power supply circuits from voltage surges.
  • Industrial Control Systems: Employed in industrial equipment to prevent damage from electrical transients.
  • Telecommunication Equipment: Integrated into telecommunication devices to protect against lightning strikes.
  • Automotive Electronics: Used in automotive systems for transient voltage protection.
  • Consumer Electronics: Protects consumer electronics devices from ESD and other voltage transients.

Features:

  • Unidirectional Configuration: Provides protection against positive voltage transients.
  • High Surge Capability: Designed to withstand high surge currents without failure.
  • Low Clamping Voltage: Limits the voltage across protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • SMC Package: Surface-mount package for easy PCB assembly.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Enhanced Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved Reliability: Increases the reliability and lifespan of electronic devices.
  • Simplified Design: Easy to integrate into circuit designs for transient voltage protection.
  • Fast Response: Provides rapid protection against transient events.
  • Cost-Effective Solution: Offers a cost-effective solution for transient voltage protection.

Additional Details:

The 1.5SMCJ350A has a standoff voltage of 350V and a peak pulse power dissipation of 1500W. Detailed electrical characteristics, including clamping voltage and surge current ratings, can be found in the product datasheet from Weitron Technology. It is designed for surface mount assembly and is suitable for reflow soldering processes.

This TVS diode is an essential component for ensuring the reliable operation of electronic devices in environments susceptible to voltage transients.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess