EN
  • EN
  • DE

ELL6SH3R3M

Part No ELL6SH3R3M
Manufacturer Panasonic
Catalog Fixed Inductors
Description SMD Choke Coils
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1171597-ELL6SH3R3M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ELL6SH3R3M CAD Model

Description

The ELL6SH3R3M is a fixed inductor manufactured by Panasonic. This inductor is designed for various electronic circuits, offering filtering, energy storage, and impedance matching capabilities. The '3R3' within the part number typically denotes an inductance value of 3.3 µH (microhenries). The 'M' likely refers to the tolerance of the component.

Applications

  • DC-DC converters: Provides energy storage and filtering for efficient voltage conversion.
  • RF circuits: Offers impedance matching and tuning in radio frequency applications.
  • EMI filtering: Suppresses electromagnetic interference in electronic devices.
  • Signal filtering: Removes unwanted noise or frequency components from signals.
  • Power supply filtering: Smoothes voltage ripple and reduces noise in power supplies.

Features

  • Inductance: 3.3 µH (microhenries - refer to the datasheet for specific tolerance).
  • Tolerance: Commonly ±20% (check datasheet for exact value).
  • Rated Current: Indicates the maximum current the inductor can handle without significant degradation.
  • DC Resistance (DCR): The resistance of the inductor's coil, which influences efficiency.
  • Self-Resonant Frequency (SRF): Frequency at which the inductor's impedance is at its peak; crucial for high-frequency applications.

Benefits

  • Efficient Energy Storage: Stores energy effectively in DC-DC converters.
  • Effective EMI Suppression: Reduces unwanted noise and interference.
  • Precise Impedance Matching: Optimizes signal transfer in RF circuits.
  • Improved Signal Quality: Filters out noise for cleaner signals.
  • Compact Size: Allows for use in small electronic devices.

Additional Details

The ELL6SH3R3M is generally a wire-wound inductor with a ferrite core, available in surface-mount packages. Always consult the official Panasonic datasheet for precise specifications, including dimensions, rated current, DC resistance, and self-resonant frequency. Selecting the appropriate inductor requires careful consideration of frequency, current, and voltage requirements for optimal performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess